Essentra Components Essentra Plastics 22CC50D0875 7/8" Nylon Cable Clamp, 1/2" Wide, White 22CC50D0875

Description
Essentra Plastics 22CC50D0875 7/8" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Heavy-duty 1/2" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
Essentra Plastics 22CC50D0875 7/8" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Heavy-duty 1/2" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Essentra Plastics 22CC50D0875 7/8
Chanhassen, MN, United States
Essentra Plastics 22CC50D0875 7/8" Nylon Cable Clamp, 1/2" Wide, White
25019
Essentra Plastics 22CC50D0875 7/8" Nylon Cable Clamp, 1/2" Wide, White 25019
Essentra Plastics 22CC50D0875 7/8" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Heavy-duty 1/2" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
  • Essentra Plastics 22CC50D0875 7/8" Nylon Cable Clamp
  • Category: Nylon Cable Clamps
  • Manufacturer: Essentra Plastics
  • High-quality nylon
  • UV resistant
  • Heavy-duty 1/2"
  • Molded in open position for easy assembly
  • Beveled inner edges to prevent abrasion
  • Secure cable, tubing, wire fiber optics
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site
Cable Supports and Fasteners - 145-22CC50D0875-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC50D0875-ND
Cable Supports and Fasteners 145-22CC50D0875-ND
"Cable Clamp, P-Type Natural Fastener 0.875"" (22.23mm)"

"Cable Clamp, P-Type Natural Fastener 0.875"" (22.23mm)"

Buy Now Datasheet
Cable Clamp, 0.875, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8843 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.875, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8843
Cable Clamp, 0.875, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8843
CABLE CLAMP, 0.875", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.875"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

CABLE CLAMP, 0.875", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.875"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number 25019 145-22CC50D0875-ND 31AJ8843
Product Name Essentra Plastics 22CC50D0875 7/8" Nylon Cable Clamp, 1/2" Wide, White Cable Supports and Fasteners Cable Clamp, 0.875, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Mini Cable Clamp Accessory Kit - B02597G4 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Cable Clips & Clamps - 2138535 - RS Components, Ltd.
Specs
Diameter 0.276 inch (7 mm)
Material Nylon
View Details
Steel Cable Clamp - 8111 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers