Essentra Components Cable Supports and Fasteners 22CC50D0500

Description
"Cable Clamp, P-Type Natural Fastener 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC50D0500-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC50D0500-ND
Cable Supports and Fasteners 145-22CC50D0500-ND
"Cable Clamp, P-Type Natural Fastener 0.500"" (12.70mm)"

"Cable Clamp, P-Type Natural Fastener 0.500"" (12.70mm)"

Buy Now Datasheet
Essentra Plastics 22CC50D0500 1/2
Chanhassen, MN, United States
Essentra Plastics 22CC50D0500 1/2" Nylon Cable Clamp, 1/2" Wide, White
25013
Essentra Plastics 22CC50D0500 1/2" Nylon Cable Clamp, 1/2" Wide, White 25013
Essentra Plastics 22CC50D0500 1/2" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Heavy-duty 1/2" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
  • Essentra Plastics 22CC50D0500 1/2" Nylon Cable Clamp
  • Category: Nylon Cable Clamps
  • Manufacturer: Essentra Plastics
  • High-quality nylon
  • UV resistant
  • Heavy-duty 1/2"
  • Molded in open position for easy assembly
  • Beveled inner edges to prevent abrasion
  • Secure cable, tubing, wire fiber optics
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site
Cable Clamp, 0.5, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8831 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.5, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8831
Cable Clamp, 0.5, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8831
CABLE CLAMP, 0.5", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.5"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 0.5", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.5"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Clamps Wire and Cable Clips
Product Number 145-22CC50D0500-ND 25013 31AJ8831
Product Name Cable Supports and Fasteners Essentra Plastics 22CC50D0500 1/2" Nylon Cable Clamp, 1/2" Wide, White Cable Clamp, 0.5, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2538556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Insulated Half Cable Clamp - 8163 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details