Essentra Components Cable Supports and Fasteners 22CC50D1125B

Description
"Cable Clamp, P-Type Black Fastener 1.125"" (28.58mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 1.125"" (28.58mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC50D1125B-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC50D1125B-ND
Cable Supports and Fasteners 145-22CC50D1125B-ND
"Cable Clamp, P-Type Black Fastener 1.125"" (28.58mm)"

"Cable Clamp, P-Type Black Fastener 1.125"" (28.58mm)"

Buy Now Datasheet
Cable Clamp, 1.125, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8848 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 1.125, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8848
Cable Clamp, 1.125, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8848
CABLE CLAMP, 1.125", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1.125"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 1.125", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1.125"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC50D1125B-ND 31AJ8848
Product Name Cable Supports and Fasteners Cable Clamp, 1.125, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8110 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Cable Clips & Clamps - 1707516 - RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
Material Nylon
View Details