Essentra Components P Clip, Aluminium, 7.9Mm, Pk100; Cable Clamp Type Essentra Components AL-5

Description
P CLIP, ALUMINIUM, 7.9MM, PK100; Cable Clamp Type:Screw Mount Cable Clamp; External Width:9.5mm; SVHC:No SVHC (17-Dec-2015); Clip Diameter:7.9mm; External Length / Height:14.2mm; Fastener Material:Aluminium; Fixing Hole RoHS Compliant: Yes
Description
P CLIP, ALUMINIUM, 7.9MM, PK100; Cable Clamp Type:Screw Mount Cable Clamp; External Width:9.5mm; SVHC:No SVHC (17-Dec-2015); Clip Diameter:7.9mm; External Length / Height:14.2mm; Fastener Material:Aluminium; Fixing Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
P Clip, Aluminium, 7.9Mm, Pk100; Cable Clamp Type Essentra Components - 58M3655 - Newark, An Avnet Company
Chicago, IL, United States
P Clip, Aluminium, 7.9Mm, Pk100; Cable Clamp Type Essentra Components
58M3655
P Clip, Aluminium, 7.9Mm, Pk100; Cable Clamp Type Essentra Components 58M3655
P CLIP, ALUMINIUM, 7.9MM, PK100; Cable Clamp Type:Screw Mount Cable Clamp; External Width:9.5mm; SVHC:No SVHC (17-Dec-2015); Clip Diameter:7.9mm; External Length / Height:14.2mm; Fastener Material:Aluminium; Fixing Hole RoHS Compliant: Yes

P CLIP, ALUMINIUM, 7.9MM, PK100; Cable Clamp Type:Screw Mount Cable Clamp; External Width:9.5mm; SVHC:No SVHC (17-Dec-2015); Clip Diameter:7.9mm; External Length / Height:14.2mm; Fastener Material:Aluminium; Fixing Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 58M3655
Product Name P Clip, Aluminium, 7.9Mm, Pk100; Cable Clamp Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.750 inch (19.05 mm)
View Details
4 suppliers
Cable Clips & Clamps - 109465 - RS Components, Ltd.
Specs
Diameter 0.252 inch (6.4 mm)
Material PVC; Polyvinyl Chloride
View Details