Essentra Components P Clip, Aluminium, 3.2Mm, Pk100; Cable Clamp Type Essentra Components AL-2

Description
P CLIP, ALUMINIUM, 3.2MM, PK100; Cable Clamp Type:Screw Mount Cable Clamp; External Width:9.5mm; SVHC:No SVHC (17-Dec-2014); Clip Diameter:3.2mm; External Length / Height:11.7mm; Fastener Material:Aluminium; Fixing Hole RoHS Compliant: Yes
Description
P CLIP, ALUMINIUM, 3.2MM, PK100; Cable Clamp Type:Screw Mount Cable Clamp; External Width:9.5mm; SVHC:No SVHC (17-Dec-2014); Clip Diameter:3.2mm; External Length / Height:11.7mm; Fastener Material:Aluminium; Fixing Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
P Clip, Aluminium, 3.2Mm, Pk100; Cable Clamp Type Essentra Components - 58M3652 - Newark, An Avnet Company
Chicago, IL, United States
P Clip, Aluminium, 3.2Mm, Pk100; Cable Clamp Type Essentra Components
58M3652
P Clip, Aluminium, 3.2Mm, Pk100; Cable Clamp Type Essentra Components 58M3652
P CLIP, ALUMINIUM, 3.2MM, PK100; Cable Clamp Type:Screw Mount Cable Clamp; External Width:9.5mm; SVHC:No SVHC (17-Dec-2014); Clip Diameter:3.2mm; External Length / Height:11.7mm; Fastener Material:Aluminium; Fixing Hole RoHS Compliant: Yes

P CLIP, ALUMINIUM, 3.2MM, PK100; Cable Clamp Type:Screw Mount Cable Clamp; External Width:9.5mm; SVHC:No SVHC (17-Dec-2014); Clip Diameter:3.2mm; External Length / Height:11.7mm; Fastener Material:Aluminium; Fixing Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 58M3652
Product Name P Clip, Aluminium, 3.2Mm, Pk100; Cable Clamp Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 605100 - RS Components, Ltd.
Specs
Type Wire Saddle; Saddle clamp
Diameter 0.787 inch (20 mm)
Material Steel; Steel
View Details
Nylon Cable Clamp - 7638 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers