Essentra Components Cable Clamps - Screw Mount ,P Style, Aluminium AL7A

Description
Aluminum P clamp is ideal for securing, grounding and routing cables Available for bundles from 1/8" - 1-1/4" Mount securely with a #10/M5 screw or other fastener Made from Aluminum Alloy
Request a Quote Datasheet
Description
Aluminum P clamp is ideal for securing, grounding and routing cables Available for bundles from 1/8" - 1-1/4" Mount securely with a #10/M5 screw or other fastener Made from Aluminum Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount ,P Style, Aluminium - AL7A - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount ,P Style, Aluminium
AL7A
Cable Clamps - Screw Mount ,P Style, Aluminium AL7A
Aluminum P clamp is ideal for securing, grounding and routing cables Available for bundles from 1/8" - 1-1/4" Mount securely with a #10/M5 screw or other fastener Made from Aluminum Alloy

Aluminum P clamp is ideal for securing, grounding and routing cables
Available for bundles from 1/8" - 1-1/4"
Mount securely with a #10/M5 screw or other fastener
Made from Aluminum Alloy

Supplier's Site
Cable Supports and Fasteners - RPC1157-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1157-ND
Cable Supports and Fasteners RPC1157-ND
"Cable Clamp, P-Type Silver Fastener 0.438"" (11.13mm)"

"Cable Clamp, P-Type Silver Fastener 0.438"" (11.13mm)"

Buy Now Datasheet
Cable Clamp, Aluminium Alloy, 11.1Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3143 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Aluminium Alloy, 11.1Mm; Cable Clamp / Clip Type Essentra Components
66AJ3143
Cable Clamp, Aluminium Alloy, 11.1Mm; Cable Clamp / Clip Type Essentra Components 66AJ3143
CABLE CLAMP, ALUMINIUM ALLOY, 11.1MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:11.1mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.5mm RoHS Compliant: Yes

CABLE CLAMP, ALUMINIUM ALLOY, 11.1MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:11.1mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number AL7A RPC1157-ND 66AJ3143
Product Name Cable Clamps - Screw Mount ,P Style, Aluminium Cable Supports and Fasteners Cable Clamp, Aluminium Alloy, 11.1Mm; Cable Clamp / Clip Type Essentra Components
Material Aluminum; Aluminum Alloy Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 8178937 - RS Components, Ltd.
Specs
Type Push Mount Clip; Cable clamp
Diameter 0.606 inch (15.4 mm)
Material Nylon 66
View Details