Adhesive/Screw Fixing Cable Clamps come with the added flexibility of being able to be either or both screw and adhesive mounted
"Cable Clip, C-Type Black Adhesive 0.669"" (17.00mm)"
CABLE CLAMP, ADHESIVE, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:17mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:41.3mm RoHS Compliant: Yes
CABLE CLAMP 18MM BUNDLE
| Essentra Components | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips | Cable Ties |
| Product Number | CCA006A | RPC5493-ND | 66AJ3198 | CCA006A |
| Product Name | Cable Clamps - Adhesive/Screw Mount, Locking | Cable Supports and Fasteners | Cable Clamp, Adhesive, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components | Cable Supports and Fasteners |
| Material | Nylon 6/6 |