Essentra Components Cable Supports and Fasteners 22ACC780265

Description
"Cable Clip, Flat Natural Arrowhead, Winged 2.656"" (67.46mm)"
Request a Quote Datasheet
Description
"Cable Clip, Flat Natural Arrowhead, Winged 2.656"" (67.46mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22ACC780265-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22ACC780265-ND
Cable Supports and Fasteners 145-22ACC780265-ND
"Cable Clip, Flat Natural Arrowhead, Winged 2.656"" (67.46mm)"

"Cable Clip, Flat Natural Arrowhead, Winged 2.656"" (67.46mm)"

Buy Now Datasheet
Cable Clamp,push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 31AJ8743 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp,push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
31AJ8743
Cable Clamp,push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 31AJ8743
CABLE CLAMP,PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:73.9mm RoHS Compliant: Yes

CABLE CLAMP,PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:73.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22ACC780265-ND 31AJ8743
Product Name Cable Supports and Fasteners Cable Clamp,push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8128 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers