Essentra Components Wire Saddle, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components 460317

Description
WIRE SADDLE, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:8.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:59.8mm RoHS Compliant: Yes
Description
WIRE SADDLE, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:8.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:59.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components - 31AJ8867 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components
31AJ8867
Wire Saddle, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components 31AJ8867
WIRE SADDLE, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:8.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:59.8mm RoHS Compliant: Yes

WIRE SADDLE, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:8.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:59.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 31AJ8867
Product Name Wire Saddle, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8169 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 8178937 - RS Components, Ltd.
Specs
Type Push Mount Clip; Cable clamp
Diameter 0.606 inch (15.4 mm)
Material Nylon 66
View Details