"Cable Clip, C-Type Black Adhesive 0.375"" (9.53mm)"
CABLE CLAMP, ADHESIVE, PA66, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:25.4mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 145-22CAWC00375B-ND | 31AJ8745 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components |
| Type | C Style Clip | Adhesive Mount Clip |