Essentra Components Cable Cleat, Screw, Polyethylene, Black; Cable Clamp / Clip Type Essentra Components 12876

Description
CABLE CLEAT, SCREW, POLYETHYLENE, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:10mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes
Description
CABLE CLEAT, SCREW, POLYETHYLENE, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:10mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Cleat, Screw, Polyethylene, Black; Cable Clamp / Clip Type Essentra Components - 31AJ8727 - Newark, An Avnet Company
Chicago, IL, United States
Cable Cleat, Screw, Polyethylene, Black; Cable Clamp / Clip Type Essentra Components
31AJ8727
Cable Cleat, Screw, Polyethylene, Black; Cable Clamp / Clip Type Essentra Components 31AJ8727
CABLE CLEAT, SCREW, POLYETHYLENE, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:10mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes

CABLE CLEAT, SCREW, POLYETHYLENE, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:10mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 31AJ8727
Product Name Cable Cleat, Screw, Polyethylene, Black; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50 Bolt on Cable Clamps - 5905-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
P-Clips - 2538560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Nylon Cable Clamp - 7630 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.437 inch (11.1 mm)
View Details
3 suppliers