Essentra Components Cable Supports and Fasteners AFCC-32

Description
"Cable Clip, Flat C-Type Silver Adhesive 2.000"" (50.80mm)"
Request a Quote Datasheet
Description
"Cable Clip, Flat C-Type Silver Adhesive 2.000"" (50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC3493-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3493-ND
Cable Supports and Fasteners RPC3493-ND
"Cable Clip, Flat C-Type Silver Adhesive 2.000"" (50.80mm)"

"Cable Clip, Flat C-Type Silver Adhesive 2.000"" (50.80mm)"

Buy Now Datasheet
Cable Clamp, Adhesive, Aluminium; Cable Clamp / Clip Type Essentra Components - 66AJ3122 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Aluminium; Cable Clamp / Clip Type Essentra Components
66AJ3122
Cable Clamp, Adhesive, Aluminium; Cable Clamp / Clip Type Essentra Components 66AJ3122
CABLE CLAMP, ADHESIVE, ALUMINIUM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:-; External Length:51.6mm; External Width:9mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, ALUMINIUM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:-; External Length:51.6mm; External Width:9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC3493-ND 66AJ3122
Product Name Cable Supports and Fasteners Cable Clamp, Adhesive, Aluminium; Cable Clamp / Clip Type Essentra Components
Type C Style Clip Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak 5-6 Position Hardware and Cable Clamp - 115G2-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Spring Clips - 1753579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Steel Cable Clamp - 8112 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers