Essentra Components Cable Clamps - Screw Mount ,P Style, Aluminium AL12

Description
Aluminum P clamp is ideal for securing, grounding and routing cables Available for bundles from 1/8" - 1-1/4" Mount securely with a #10/M5 screw or other fastener Made from Aluminum Alloy
Request a Quote Datasheet
Description
Aluminum P clamp is ideal for securing, grounding and routing cables Available for bundles from 1/8" - 1-1/4" Mount securely with a #10/M5 screw or other fastener Made from Aluminum Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount ,P Style, Aluminium - AL12 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount ,P Style, Aluminium
AL12
Cable Clamps - Screw Mount ,P Style, Aluminium AL12
Aluminum P clamp is ideal for securing, grounding and routing cables Available for bundles from 1/8" - 1-1/4" Mount securely with a #10/M5 screw or other fastener Made from Aluminum Alloy

Aluminum P clamp is ideal for securing, grounding and routing cables
Available for bundles from 1/8" - 1-1/4"
Mount securely with a #10/M5 screw or other fastener
Made from Aluminum Alloy

Supplier's Site
Cable Supports and Fasteners - RP829-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP829-ND
Cable Supports and Fasteners RP829-ND
"Cable Clamp, P-Type Silver Fastener 0.750"" (19.05mm)"

"Cable Clamp, P-Type Silver Fastener 0.750"" (19.05mm)"

Buy Now Datasheet
Cable Clamp, Aluminium Alloy, 19.1Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3138 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Aluminium Alloy, 19.1Mm; Cable Clamp / Clip Type Essentra Components
66AJ3138
Cable Clamp, Aluminium Alloy, 19.1Mm; Cable Clamp / Clip Type Essentra Components 66AJ3138
CABLE CLAMP, ALUMINIUM ALLOY, 19.1MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm RoHS Compliant: Yes

CABLE CLAMP, ALUMINIUM ALLOY, 19.1MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number AL12 RP829-ND 66AJ3138
Product Name Cable Clamps - Screw Mount ,P Style, Aluminium Cable Supports and Fasteners Cable Clamp, Aluminium Alloy, 19.1Mm; Cable Clamp / Clip Type Essentra Components
Material Aluminum; Aluminum Alloy Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Steel Cable Clamp - 8110 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Cable Clips & Clamps - 233180 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Flat cable clamp
Diameter 0.354 inch (9 mm)
Material PVC; Pvc
View Details