"Cable Clip, C-Type Natural Arrowhead, Winged 0.390"" (9.90mm)"
CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:9.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 145-22SOWC219390-ND | 66AJ5248 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |
| Type | C Style Clip |