Essentra Components Cable Supports and Fasteners 22AAWC310400

Description
"Cable Clip, C-Type Black Adhesive 0.311"" ~ 0.390"" (7.90mm ~ 9.91mm)"
Request a Quote Datasheet
Description
"Cable Clip, C-Type Black Adhesive 0.311"" ~ 0.390"" (7.90mm ~ 9.91mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22AAWC310400-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22AAWC310400-ND
Cable Supports and Fasteners 145-22AAWC310400-ND
"Cable Clip, C-Type Black Adhesive 0.311"" ~ 0.390"" (7.90mm ~ 9.91mm)"

"Cable Clip, C-Type Black Adhesive 0.311"" ~ 0.390"" (7.90mm ~ 9.91mm)"

Buy Now Datasheet
Essentra Plastics 22AAWC310400 Adjustable Adhesive Backed Wire Clamp, 1/32
Chanhassen, MN, United States
Essentra Plastics 22AAWC310400 Adjustable Adhesive Backed Wire Clamp, 1/32", .390 Max. Wire Bundle
25370
Essentra Plastics 22AAWC310400 Adjustable Adhesive Backed Wire Clamp, 1/32", .390 Max. Wire Bundle 25370
Essentra Plastics 22AAWC310400 Adjustable Adhesive-Backed Wire Clamp Category: Adhesive-Backed Clamps Manufacturer: Essentra Plastics Adjustable adhesive-backed cable clamps used for wire and cable management Adhesive-backed clamps are available for a variety of applications 1/32" thick adhesive polyethylene foam tape designed to stick securely to clean, smooth surfaces Black molded nylon material Adjustable round wire mount with ratchet design for easy installation and maintenance .750" approximate base width 1.00" approximate base length
  • Essentra Plastics 22AAWC310400 Adjustable Adhesive-Backed Wire Clamp
  • Category: Adhesive-Backed Clamps
  • Manufacturer: Essentra Plastics
  • Adjustable adhesive-backed cable clamps used for wire and cable management
  • Adhesive-backed clamps are available for a variety of applications
  • 1/32" thick adhesive polyethylene foam tape designed to stick securely to clean, smooth surfaces
  • Black molded nylon material
  • Adjustable round wire mount with ratchet design for easy installation and maintenance
  • .750" approximate base width
  • 1.00" approximate base length
Supplier's Site
Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components - 31AJ8738 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components
31AJ8738
Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components 31AJ8738
CABLE CLAMP, ADHESIVE, PA66, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:25.4mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, PA66, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Clamps Wire and Cable Clips
Product Number 145-22AAWC310400-ND 25370 31AJ8738
Product Name Cable Supports and Fasteners Essentra Plastics 22AAWC310400 Adjustable Adhesive Backed Wire Clamp, 1/32", .390 Max. Wire Bundle Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components
Type C Style Clip Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 1720827 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.437 inch (11.1 mm)
Material Aluminum; Aluminium
View Details