Essentra Components Essentra Plastics 22CC37D0187 3/16" Nylon Cable Clamp, 3/8" Wide, White 22CC37D0187

Description
Essentra Plastics 22CC37D0187 3/16" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Light-duty 3/8" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
Essentra Plastics 22CC37D0187 3/16" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Light-duty 3/8" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Essentra Plastics 22CC37D0187 3/16
Chanhassen, MN, United States
Essentra Plastics 22CC37D0187 3/16" Nylon Cable Clamp, 3/8" Wide, White
25001
Essentra Plastics 22CC37D0187 3/16" Nylon Cable Clamp, 3/8" Wide, White 25001
Essentra Plastics 22CC37D0187 3/16" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Light-duty 3/8" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
  • Essentra Plastics 22CC37D0187 3/16" Nylon Cable Clamp
  • Category: Nylon Cable Clamps
  • Manufacturer: Essentra Plastics
  • High-quality nylon
  • UV resistant
  • Light-duty 3/8"
  • Molded in open position for easy assembly
  • Beveled inner edges to prevent abrasion
  • Secure cable, tubing, wire fiber optics
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site
Cable Supports and Fasteners - 145-22CC37D0187-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC37D0187-ND
Cable Supports and Fasteners 145-22CC37D0187-ND
"Cable Clamp, P-Type Natural Fastener 0.187"" (4.75mm)"

"Cable Clamp, P-Type Natural Fastener 0.187"" (4.75mm)"

Buy Now Datasheet
Cable Clamp, 0.187, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components - 66AJ5077 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.187, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
66AJ5077
Cable Clamp, 0.187, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components 66AJ5077
CABLE CLAMP, 0.187", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.187"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

CABLE CLAMP, 0.187", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.187"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number 25001 145-22CC37D0187-ND 66AJ5077
Product Name Essentra Plastics 22CC37D0187 3/16" Nylon Cable Clamp, 3/8" Wide, White Cable Supports and Fasteners Cable Clamp, 0.187, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8111 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details