Essentra Components Cable Supports and Fasteners 22CC50C0875B

Description
"Cable Clamp, P-Type Black Fastener 0.875"" (22.23mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.875"" (22.23mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC50C0875B-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC50C0875B-ND
Cable Supports and Fasteners 145-22CC50C0875B-ND
"Cable Clamp, P-Type Black Fastener 0.875"" (22.23mm)"

"Cable Clamp, P-Type Black Fastener 0.875"" (22.23mm)"

Buy Now Datasheet
Cable Clamp, 0.875, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8819 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.875, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8819
Cable Clamp, 0.875, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8819
CABLE CLAMP, 0.875", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.875"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 0.875", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.875"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC50C0875B-ND 31AJ8819
Product Name Cable Supports and Fasteners Cable Clamp, 0.875, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Cable Clips & Clamps - 2691907 - RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Polyamide 66
View Details