Essentra Components Cable Supports and Fasteners CCL008A

Description
"Cable Clamp, P-Type Natural Fastener 0.750"" (19.05mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.750"" (19.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5957-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5957-ND
Cable Supports and Fasteners RPC5957-ND
"Cable Clamp, P-Type Natural Fastener 0.750"" (19.05mm)"

"Cable Clamp, P-Type Natural Fastener 0.750"" (19.05mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 19.1Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3211 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 19.1Mm; Cable Clamp / Clip Type Essentra Components
66AJ3211
Cable Clamp, Nylon 6.6, Natural, 19.1Mm; Cable Clamp / Clip Type Essentra Components 66AJ3211
CABLE CLAMP, NYLON 6.6, NATURAL, 19.1MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 19.1MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC5957-ND 66AJ3211
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 19.1Mm; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers
Clamping Clip For Conduit Tubes - 8221053 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Cable Clips & Clamps - 2414798 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details