Essentra Components Cable Supports and Fasteners CCL004A

Description
"Cable Clamp, P-Type Natural Fastener 0.313"" (7.95mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.313"" (7.95mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5953-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5953-ND
Cable Supports and Fasteners RPC5953-ND
"Cable Clamp, P-Type Natural Fastener 0.313"" (7.95mm)"

"Cable Clamp, P-Type Natural Fastener 0.313"" (7.95mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 7.9Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3207 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 7.9Mm; Cable Clamp / Clip Type Essentra Components
66AJ3207
Cable Clamp, Nylon 6.6, Natural, 7.9Mm; Cable Clamp / Clip Type Essentra Components 66AJ3207
CABLE CLAMP, NYLON 6.6, NATURAL, 7.9MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:7.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 7.9MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:7.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC5953-ND 66AJ3207
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 7.9Mm; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Nylon Cable Clamp - 7632 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
Powerpole ® Pak 5-6 Position Hardware and Cable Clamp - 115G2-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers