Essentra Components Cable Cleat, Polyethylene, 7.6Mm, Black; Cable Clamp / Clip Type Essentra Components 12875

Description
CABLE CLEAT, POLYETHYLENE, 7.6MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:7.6mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes
Description
CABLE CLEAT, POLYETHYLENE, 7.6MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:7.6mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Cleat, Polyethylene, 7.6Mm, Black; Cable Clamp / Clip Type Essentra Components - 31AJ8726 - Newark, An Avnet Company
Chicago, IL, United States
Cable Cleat, Polyethylene, 7.6Mm, Black; Cable Clamp / Clip Type Essentra Components
31AJ8726
Cable Cleat, Polyethylene, 7.6Mm, Black; Cable Clamp / Clip Type Essentra Components 31AJ8726
CABLE CLEAT, POLYETHYLENE, 7.6MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:7.6mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes

CABLE CLEAT, POLYETHYLENE, 7.6MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:7.6mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 31AJ8726
Product Name Cable Cleat, Polyethylene, 7.6Mm, Black; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2538543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Steel; Mild Steel
View Details
SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details