"Cable Clip, U-Type Natural Adhesive 0.500"" (12.70mm)"
CABLE CLIP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:28.6mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 145-22SPC50575-ND | 66AJ5253 |
| Product Name | Cable Supports and Fasteners | Cable Clip, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components |
| Type | Adhesive Mount Clip |