Essentra Components Cable Supports and Fasteners 12882

Description
"Cable Clamp, Cleat Black Fastener 1.181"" (30.00mm)"
Request a Quote Datasheet
Description
"Cable Clamp, Cleat Black Fastener 1.181"" (30.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC3290-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3290-ND
Cable Supports and Fasteners RPC3290-ND
"Cable Clamp, Cleat Black Fastener 1.181"" (30.00mm)"

"Cable Clamp, Cleat Black Fastener 1.181"" (30.00mm)"

Buy Now Datasheet
Cable Cleat, Screw, Polyethylene, Black; Cable Clamp / Clip Type Essentra Components - 31AJ8733 - Newark, An Avnet Company
Chicago, IL, United States
Cable Cleat, Screw, Polyethylene, Black; Cable Clamp / Clip Type Essentra Components
31AJ8733
Cable Cleat, Screw, Polyethylene, Black; Cable Clamp / Clip Type Essentra Components 31AJ8733
CABLE CLEAT, SCREW, POLYETHYLENE, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:30mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes

CABLE CLEAT, SCREW, POLYETHYLENE, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:30mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC3290-ND 31AJ8733
Product Name Cable Supports and Fasteners Cable Cleat, Screw, Polyethylene, Black; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 7884830 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.197 inch (5 mm)
Material Copper
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details