Essentra Components Cable Supports and Fasteners CCL003A

Description
"Cable Clamp, P-Type Natural Fastener 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5952-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5952-ND
Cable Supports and Fasteners RPC5952-ND
"Cable Clamp, P-Type Natural Fastener 0.250"" (6.35mm)"

"Cable Clamp, P-Type Natural Fastener 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 6.4Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3206 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 6.4Mm; Cable Clamp / Clip Type Essentra Components
66AJ3206
Cable Clamp, Nylon 6.6, Natural, 6.4Mm; Cable Clamp / Clip Type Essentra Components 66AJ3206
CABLE CLAMP, NYLON 6.6, NATURAL, 6.4MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 6.4MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC5952-ND 66AJ3206
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 6.4Mm; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8100 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
4 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Girder Clips - 2037420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 1.102 inch (28 mm)
Material Steel; Steel
View Details