Essentra Components Cable Supports and Fasteners 22CC16A0125

Description
"Cable Clamp, P-Type Natural Fastener 0.125"" (3.18mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.125"" (3.18mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC16A0125-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC16A0125-ND
Cable Supports and Fasteners 145-22CC16A0125-ND
"Cable Clamp, P-Type Natural Fastener 0.125"" (3.18mm)"

"Cable Clamp, P-Type Natural Fastener 0.125"" (3.18mm)"

Buy Now Datasheet
Cable Clamp, 0.125, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components - 66AJ5065 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.125, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
66AJ5065
Cable Clamp, 0.125, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components 66AJ5065
CABLE CLAMP, 0.125", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.125"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

CABLE CLAMP, 0.125", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.125"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC16A0125-ND 66AJ5065
Product Name Cable Supports and Fasteners Cable Clamp, 0.125, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 608121 - RS Components, Ltd.
Specs
Type Wire Saddle; Saddle clamp
Diameter 0.787 inch (20 mm)
Material Steel; Steel
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Clamping Clip For Conduit Tubes - 8221053 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers