"Cable Clip, C-Type Black Adhesive 0.445"" ~ 0.560"" (11.30mm ~ 14.22mm)"
CABLE CLAMP, ADHESIVE, PA66, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:14.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:37mm; Height:-RoHS Compliant: Yes
| DigiKey | Waytek, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Cable Clamps | Wire and Cable Clips |
| Product Number | 145-22AAWC500600-ND | 25372 | 31AJ8740 |
| Product Name | Cable Supports and Fasteners | Essentra Plastics 22AAWC500600 Adjustable Adhesive Backed Wire Clamp, 1/32", .560 Max. Wire Bundle | Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components |
| Type | C Style Clip | Adhesive Mount Clip |