"Cable Clip, C-Type Natural Fir Tree 0.375"" (9.53mm)"
CABLE CLAMP, HINGED, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Hinged Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 145-23RCFB037B-ND | 66AJ5353 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Hinged, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components |
| Type | C Style Clip |