Essentra Components Cable Supports and Fasteners 22CAWC00440TAB

Description
Cable Clip, Wire Saddle on Base Natural Adhesive
Request a Quote Datasheet
Description
Cable Clip, Wire Saddle on Base Natural Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CAWC00440TAB-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CAWC00440TAB-ND
Cable Supports and Fasteners 145-22CAWC00440TAB-ND
Cable Clip, Wire Saddle on Base Natural Adhesive

Cable Clip, Wire Saddle on Base Natural Adhesive

Buy Now Datasheet
Wire Cord Clip, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components - 31AJ8746 - Newark, An Avnet Company
Chicago, IL, United States
Wire Cord Clip, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
31AJ8746
Wire Cord Clip, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components 31AJ8746
WIRE CORD CLIP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm RoHS Compliant: Yes

WIRE CORD CLIP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CAWC00440TAB-ND 31AJ8746
Product Name Cable Supports and Fasteners Wire Cord Clip, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8144 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cable Clips & Clamps - 2196434 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; C clamp
Diameter 1.000 inch (25.4 mm)
Material Noryl
View Details