Essentra Components Cable Supports and Fasteners 22NCC0450F

Description
Cable Clip, U-Type Black Fastener
Request a Quote Datasheet
Description
Cable Clip, U-Type Black Fastener
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22NCC0450F-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22NCC0450F-ND
Cable Supports and Fasteners 145-22NCC0450F-ND
Cable Clip, U-Type Black Fastener

Cable Clip, U-Type Black Fastener

Buy Now Datasheet
Cable Clamp, Nail-In, Polyethylene/black; Cable Clamp / Clip Type Essentra Components - 66AJ5220 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nail-In, Polyethylene/black; Cable Clamp / Clip Type Essentra Components
66AJ5220
Cable Clamp, Nail-In, Polyethylene/black; Cable Clamp / Clip Type Essentra Components 66AJ5220
CABLE CLAMP, NAIL-IN, POLYETHYLENE/BLACK; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes

CABLE CLAMP, NAIL-IN, POLYETHYLENE/BLACK; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22NCC0450F-ND 66AJ5220
Product Name Cable Supports and Fasteners Cable Clamp, Nail-In, Polyethylene/black; Cable Clamp / Clip Type Essentra Components
Type Nail Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2479227 - RS Components, Ltd.
Specs
Diameter 0.039 inch (1 mm)
Material Tin Plated Copper
View Details
Half Cable Clamp - 8150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details