Essentra Components Cable Supports and Fasteners 22AWC00281

Description
Cable Clip, C-Type Natural Adhesive
Request a Quote Datasheet
Description
Cable Clip, C-Type Natural Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22AWC00281-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22AWC00281-ND
Cable Supports and Fasteners 145-22AWC00281-ND
Cable Clip, C-Type Natural Adhesive

Cable Clip, C-Type Natural Adhesive

Buy Now Datasheet
Essentra Plastics 22AWC00281 Adhesive Backed Wire Clamp, 1/32
Chanhassen, MN, United States
Essentra Plastics 22AWC00281 Adhesive Backed Wire Clamp, 1/32", Max. Wire Bundle .460"
25337
Essentra Plastics 22AWC00281 Adhesive Backed Wire Clamp, 1/32", Max. Wire Bundle .460" 25337
Essentra Plastics 22AWC00281 1/32" Adhesive Backed Wire Clamp Category: Adhesive Backed Clamps Manufacturer: Essentra Plastics Round wire mounts Natural molded nylon material Polyethylene foam tape 1/32" thick adhesive 1.000" approximate base width 1.000" approximate base length 0.340" approximate overall height
  • Essentra Plastics 22AWC00281 1/32" Adhesive Backed Wire Clamp
  • Category: Adhesive Backed Clamps
  • Manufacturer: Essentra Plastics
  • Round wire mounts
  • Natural molded nylon material
  • Polyethylene foam tape
  • 1/32" thick adhesive
  • 1.000" approximate base width
  • 1.000" approximate base length
  • 0.340" approximate overall height
Supplier's Site
Cable Clamp, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components - 66AJ5050 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components
66AJ5050
Cable Clamp, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components 66AJ5050
CABLE CLAMP, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Clamps Wire and Cable Clips
Product Number 145-22AWC00281-ND 25337 66AJ5050
Product Name Cable Supports and Fasteners Essentra Plastics 22AWC00281 Adhesive Backed Wire Clamp, 1/32", Max. Wire Bundle .460" Cable Clamp, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components
Type C Style Clip Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7637 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details