Essentra Components Cable Clamps - Adhesive Mount, Aluminum, 2 Arm ASK-3

Description
Aluminum clamps are flexible to grip bundle Two sizes to handle up to 3/8" Dia Lightweight and durable Adhesive backing installs quickly to any smooth surface Has a bright finish 250 per bag
Request a Quote Datasheet
Description
Aluminum clamps are flexible to grip bundle Two sizes to handle up to 3/8" Dia Lightweight and durable Adhesive backing installs quickly to any smooth surface Has a bright finish 250 per bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, Aluminum, 2 Arm - ASK-3 - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, Aluminum, 2 Arm
ASK-3
Cable Clamps - Adhesive Mount, Aluminum, 2 Arm ASK-3
Aluminum clamps are flexible to grip bundle Two sizes to handle up to 3/8" Dia Lightweight and durable Adhesive backing installs quickly to any smooth surface Has a bright finish 250 per bag

Aluminum clamps are flexible to grip bundle
Two sizes to handle up to 3/8" Dia
Lightweight and durable
Adhesive backing installs quickly to any smooth surface
Has a bright finish
250 per bag

Supplier's Site
Cable Supports and Fasteners - RPC1817-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1817-ND
Cable Supports and Fasteners RPC1817-ND
"Cable Clip, Bendable Silver Adhesive 0.234"" (5.94mm)"

"Cable Clip, Bendable Silver Adhesive 0.234"" (5.94mm)"

Buy Now Datasheet
Cable Clamp, Adhesive, Aluminium, Silver; Cable Clamp / Clip Type Essentra Components - 66AJ3151 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Aluminium, Silver; Cable Clamp / Clip Type Essentra Components
66AJ3151
Cable Clamp, Adhesive, Aluminium, Silver; Cable Clamp / Clip Type Essentra Components 66AJ3151
CABLE CLAMP, ADHESIVE, ALUMINIUM, SILVER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Silver; External Length:11.3mm; Height:8.7mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, ALUMINIUM, SILVER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Silver; External Length:11.3mm; Height:8.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number ASK-3 RPC1817-ND 66AJ3151
Product Name Cable Clamps - Adhesive Mount, Aluminum, 2 Arm Cable Supports and Fasteners Cable Clamp, Adhesive, Aluminium, Silver; Cable Clamp / Clip Type Essentra Components
Material Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details
Insulated Cable Clamp - 8122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details