"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.375"" L x 0.750"" H (9.52mm x 19.05mm)"
WIRE SADDLE, PUSH-IN, PA66, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 145-22WHB375075-ND | 66AJ5260 |
| Product Name | Cable Supports and Fasteners | Wire Saddle, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |