Essentra Components Cable Clamps - Plug In, Locking CCP001A

Description
Can be opened and closed multiple times for adding or removing cables Large contoured base that assures stable mounting 2 Styles; PKKL - Natural, Nylon 6/6, .256 Hole, .031 - .062 Panel. CCP - Grey, Nylon 6/6, .187 Hole, .071 - .110 Panel CCP Style has a step in the locking base allowing ratcheting down on bundle
Description
Can be opened and closed multiple times for adding or removing cables Large contoured base that assures stable mounting 2 Styles; PKKL - Natural, Nylon 6/6, .256 Hole, .031 - .062 Panel. CCP - Grey, Nylon 6/6, .187 Hole, .071 - .110 Panel CCP Style has a step in the locking base allowing ratcheting down on bundle

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Plug In, Locking - CCP001A - Essentra Components
Erie, PA, USA
Cable Clamps - Plug In, Locking
CCP001A
Cable Clamps - Plug In, Locking CCP001A
Can be opened and closed multiple times for adding or removing cables Large contoured base that assures stable mounting 2 Styles; PKKL - Natural, Nylon 6/6, .256 Hole, .031 - .062 Panel. CCP - Grey, Nylon 6/6, .187 Hole, .071 - .110 Panel CCP Style has a step in the locking base allowing ratcheting down on bundle

Can be opened and closed multiple times for adding or removing cables
Large contoured base that assures stable mounting
2 Styles; PKKL - Natural, Nylon 6/6, .256 Hole, .031 - .062 Panel. CCP - Grey, Nylon 6/6, .187 Hole, .071 - .110 Panel
CCP Style has a step in the locking base allowing ratcheting down on bundle

Supplier's Site
Cable Clamp, Nylon 6.6, Grey, 7Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3216 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Grey, 7Mm; Cable Clamp / Clip Type Essentra Components
66AJ3216
Cable Clamp, Nylon 6.6, Grey, 7Mm; Cable Clamp / Clip Type Essentra Components 66AJ3216
CABLE CLAMP, NYLON 6.6, GREY, 7MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:25mm; Height:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, GREY, 7MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:25mm; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips
Product Number CCP001A 66AJ3216
Product Name Cable Clamps - Plug In, Locking Cable Clamp, Nylon 6.6, Grey, 7Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8108 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers