Essentra Components Cable Supports and Fasteners 12879

Description
"Cable Clamp, Cleat Black Fastener 0.799"" (20.30mm)"
Request a Quote Datasheet
Description
"Cable Clamp, Cleat Black Fastener 0.799"" (20.30mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC3287-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3287-ND
Cable Supports and Fasteners RPC3287-ND
"Cable Clamp, Cleat Black Fastener 0.799"" (20.30mm)"

"Cable Clamp, Cleat Black Fastener 0.799"" (20.30mm)"

Buy Now Datasheet
Cable Cleat, Screw, Polyethylene, Black; Cable Clamp / Clip Type Essentra Components - 31AJ8730 - Newark, An Avnet Company
Chicago, IL, United States
Cable Cleat, Screw, Polyethylene, Black; Cable Clamp / Clip Type Essentra Components
31AJ8730
Cable Cleat, Screw, Polyethylene, Black; Cable Clamp / Clip Type Essentra Components 31AJ8730
CABLE CLEAT, SCREW, POLYETHYLENE, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:20.3mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes

CABLE CLEAT, SCREW, POLYETHYLENE, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:20.3mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC3287-ND 31AJ8730
Product Name Cable Supports and Fasteners Cable Cleat, Screw, Polyethylene, Black; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2682724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Zinc Plated Steel
View Details
Insulated Half Cable Clamp - 8166 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details