Essentra Components Cable Clamps - Adhesive Mount, Adjustable AKKL-3140A-RT

Description
Adhesive Mount Adjustable Cable Clamps have a ratcheting feature to hold and lock bundles securely Adjustable to hold various bundle diameters These clamps can be reopened for routing changes Easily installed with the adhesive base Available in both UL94 V-2 and V-0 Nylon Black or Natural Colors AKKSL version has side locks that prevent the clip from sliding open
Request a Quote Datasheet
Description
Adhesive Mount Adjustable Cable Clamps have a ratcheting feature to hold and lock bundles securely Adjustable to hold various bundle diameters These clamps can be reopened for routing changes Easily installed with the adhesive base Available in both UL94 V-2 and V-0 Nylon Black or Natural Colors AKKSL version has side locks that prevent the clip from sliding open
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, Adjustable - AKKL-3140A-RT - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, Adjustable
AKKL-3140A-RT
Cable Clamps - Adhesive Mount, Adjustable AKKL-3140A-RT
Adhesive Mount Adjustable Cable Clamps have a ratcheting feature to hold and lock bundles securely Adjustable to hold various bundle diameters These clamps can be reopened for routing changes Easily installed with the adhesive base Available in both UL94 V-2 and V-0 Nylon Black or Natural Colors AKKSL version has side locks that prevent the clip from sliding open

Adhesive Mount Adjustable Cable Clamps have a ratcheting feature to hold and lock bundles securely
Adjustable to hold various bundle diameters
These clamps can be reopened for routing changes
Easily installed with the adhesive base
Available in both UL94 V-2 and V-0 Nylon
Black or Natural Colors
AKKSL version has side locks that prevent the clip from sliding open

Supplier's Site
Cable Supports and Fasteners - RP309-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP309-ND
Cable Supports and Fasteners RP309-ND
"Cable Clip, C-Type Natural Adhesive 0.312"" ~ 0.406"" (7.92mm ~ 10.31mm)"

"Cable Clip, C-Type Natural Adhesive 0.312"" ~ 0.406"" (7.92mm ~ 10.31mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 10.3Mm; Cable Clamp / Clip Type Essentra Components - 85AH9153 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 10.3Mm; Cable Clamp / Clip Type Essentra Components
85AH9153
Cable Clamp, Nylon 6.6, Natural, 10.3Mm; Cable Clamp / Clip Type Essentra Components 85AH9153
CABLE CLAMP, NYLON 6.6, NATURAL, 10.3MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:10.3mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 10.3MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:10.3mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number AKKL-3140A-RT RP309-ND 85AH9153
Product Name Cable Clamps - Adhesive Mount, Adjustable Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 10.3Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8140 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.125 inch (3.17 mm)
View Details
2 suppliers
UVX Clip - Blind Mount - Heyco®-Tite - PennEngineering®
Specs
Type Push Mount Clip; Blind Mount
Number of Wires 2 #
View Details