Essentra Components Cable Supports and Fasteners 22CC37D0562

Description
"Cable Clamp, P-Type Natural Fastener 0.562"" (14.27mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.562"" (14.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC37D0562-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC37D0562-ND
Cable Supports and Fasteners 145-22CC37D0562-ND
"Cable Clamp, P-Type Natural Fastener 0.562"" (14.27mm)"

"Cable Clamp, P-Type Natural Fastener 0.562"" (14.27mm)"

Buy Now Datasheet
Cable Clamp, 0.562, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8790 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.562, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8790
Cable Clamp, 0.562, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8790
CABLE CLAMP, 0.562", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.562"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

CABLE CLAMP, 0.562", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.562"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC37D0562-ND 31AJ8790
Product Name Cable Supports and Fasteners Cable Clamp, 0.562, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233516 - RS Components, Ltd.
Specs
Type Nail Style Clip; Round clip
Diameter 0.138 inch (3.5 mm)
Material Pe
View Details
Insulated Half Cable Clamp - 8167 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details