Essentra Components Cable Supports and Fasteners 22MWCA1870375

Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.187"" L x 0.090"" H (4.75mm x 2.29mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.187"" L x 0.090"" H (4.75mm x 2.29mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22MWCA1870375-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22MWCA1870375-ND
Cable Supports and Fasteners 145-22MWCA1870375-ND
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.187"" L x 0.090"" H (4.75mm x 2.29mm)"

"Cable Clip, Wire Saddle on Base Natural Adhesive 0.187"" L x 0.090"" H (4.75mm x 2.29mm)"

Buy Now Datasheet
Wire Saddle, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5210 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5210
Wire Saddle, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5210
WIRE SADDLE, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.5mm RoHS Compliant: Yes

WIRE SADDLE, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22MWCA1870375-ND 66AJ5210
Product Name Cable Supports and Fasteners Wire Saddle, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Cable Clips & Clamps - 4547676 - RS Components, Ltd.
Specs
Diameter 5.906 inch (150 mm)
Material Rubber
View Details