Essentra Components Cable Supports and Fasteners 23RCFB100B

Description
"Cable Clip, C-Type Natural Fir Tree 1.000"" (25.40mm)"
Request a Quote Datasheet
Description
"Cable Clip, C-Type Natural Fir Tree 1.000"" (25.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-23RCFB100B-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-23RCFB100B-ND
Cable Supports and Fasteners 145-23RCFB100B-ND
"Cable Clip, C-Type Natural Fir Tree 1.000"" (25.40mm)"

"Cable Clip, C-Type Natural Fir Tree 1.000"" (25.40mm)"

Buy Now Datasheet
Cable Clamp, Hinged, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components - 66AJ5359 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Hinged, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components
66AJ5359
Cable Clamp, Hinged, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components 66AJ5359
CABLE CLAMP, HINGED, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Hinged Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, HINGED, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Hinged Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-23RCFB100B-ND 66AJ5359
Product Name Cable Supports and Fasteners Cable Clamp, Hinged, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8170 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 1792897 - RS Components, Ltd.
Specs
Diameter 0.453 inch (11.5 mm)
Material PVC; Pvc
View Details
Clamping Clip For Conduit Tubes - 8221056 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details