Essentra Components Cable Cleat, Screw, Polyethylene, Black; Cable Clamp / Clip Type Essentra Components 12885

Description
CABLE CLEAT, SCREW, POLYETHYLENE, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:45.7mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes
Description
CABLE CLEAT, SCREW, POLYETHYLENE, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:45.7mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Cleat, Screw, Polyethylene, Black; Cable Clamp / Clip Type Essentra Components - 31AJ8736 - Newark, An Avnet Company
Chicago, IL, United States
Cable Cleat, Screw, Polyethylene, Black; Cable Clamp / Clip Type Essentra Components
31AJ8736
Cable Cleat, Screw, Polyethylene, Black; Cable Clamp / Clip Type Essentra Components 31AJ8736
CABLE CLEAT, SCREW, POLYETHYLENE, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:45.7mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes

CABLE CLEAT, SCREW, POLYETHYLENE, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:45.7mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 31AJ8736
Product Name Cable Cleat, Screw, Polyethylene, Black; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
P-Clips - 2538561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Cushioned Cable Clamp - 8093 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers