Essentra Components Cable Supports and Fasteners 22QCC187250

Description
"Cable Clamp, Cable Lock Natural Fir Tree 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Cable Clamp, Cable Lock Natural Fir Tree 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22QCC187250-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22QCC187250-ND
Cable Supports and Fasteners 145-22QCC187250-ND
"Cable Clamp, Cable Lock Natural Fir Tree 0.250"" (6.35mm)"

"Cable Clamp, Cable Lock Natural Fir Tree 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5234 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5234
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5234
CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.53mm RoHS Compliant: Yes

CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.53mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22QCC187250-ND 66AJ5234
Product Name Cable Supports and Fasteners Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8148 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
SB®50/SBS®50 Bolt on Cable Clamp - 990G1 - Anderson Power Products
Specs
Material Metal
View Details
2 suppliers