Essentra Components Cable Supports and Fasteners 22CC37B0375B

Description
"Cable Clamp, P-Type Black Fastener 0.375"" (9.53mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.375"" (9.53mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC37B0375B-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC37B0375B-ND
Cable Supports and Fasteners 145-22CC37B0375B-ND
"Cable Clamp, P-Type Black Fastener 0.375"" (9.53mm)"

"Cable Clamp, P-Type Black Fastener 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Clamp, 0.375, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8758 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.375, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8758
Cable Clamp, 0.375, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8758
CABLE CLAMP, 0.375", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.375"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 0.375", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.375"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC37B0375B-ND 31AJ8758
Product Name Cable Supports and Fasteners Cable Clamp, 0.375, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details