Aluminum clamps are flexible to grip bundle
Two sizes to handle up to 3/8" Dia
Lightweight and durable
Adhesive backing installs quickly to any smooth surface
Has a bright finish
250 per bag
"Cable Clip, Bendable Silver Adhesive 0.375"" (9.53mm)"
CABLE CLAMP, ADHESIVE, ALUMINIUM, SILVER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Silver; External Length:15.7mm; Height:13.5mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | ASK-6 | RPC3500-ND | 66AJ3152 |
| Product Name | Cable Clamps - Adhesive Mount, Aluminum, 2 Arm | Cable Supports and Fasteners | Cable Clamp, Adhesive, Aluminium, Silver; Cable Clamp / Clip Type Essentra Components |
| Material | Aluminum; Aluminum | Aluminum |