Essentra Components Cable Clamps - Adhesive/Screw Mount, Locking CCA004A

Description
Adhesive/Screw Fixing Cable Clamps come with the added flexibility of being able to be either or both screw and adhesive mounted
Request a Quote Datasheet
Description
Adhesive/Screw Fixing Cable Clamps come with the added flexibility of being able to be either or both screw and adhesive mounted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive/Screw Mount, Locking - CCA004A - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive/Screw Mount, Locking
CCA004A
Cable Clamps - Adhesive/Screw Mount, Locking CCA004A
Adhesive/Screw Fixing Cable Clamps come with the added flexibility of being able to be either or both screw and adhesive mounted

Adhesive/Screw Fixing Cable Clamps come with the added flexibility of being able to be either or both screw and adhesive mounted

Supplier's Site
Cable Supports and Fasteners - RPC5947-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5947-ND
Cable Supports and Fasteners RPC5947-ND
"Cable Clip, C-Type Black Adhesive 0.551"" (14.00mm)"

"Cable Clip, C-Type Black Adhesive 0.551"" (14.00mm)"

Buy Now Datasheet
Cable Clamp, Adhesive, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components - 66AJ3196 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components
66AJ3196
Cable Clamp, Adhesive, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components 66AJ3196
CABLE CLAMP, ADHESIVE, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:14mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:36.5mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:14mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:36.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number CCA004A RPC5947-ND 66AJ3196
Product Name Cable Clamps - Adhesive/Screw Mount, Locking Cable Supports and Fasteners Cable Clamp, Adhesive, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cushioned Cable Clamp - 8090 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details