"Cable Clip, C-Type Natural Adhesive 0.460"" (11.68mm)"
CABLE CLAMP, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 145-22AWC00440-ND | 66AJ5053 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components |
| Type | C Style Clip | Adhesive Mount Clip |