Nexperia B.V. Datasheets for Bipolar RF Transistors

Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
Bipolar RF Transistors: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Low VCEsat PNP transistor and NPN Resistor- Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat and resistor-equipped...
Low VCEsat PNP transistor in a SOT883 leadless ultra small plastic package. NPN complement: PBSS2540M. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability I...
NPN Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: BST60 Features and benefits Integrated diode and resistor Applications Industrial switching applications such as:...
NPN Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: BST61 Features and benefits Integrated diode and resistor AEC-Q101 qualified Applications Industrial switching applications...
NPN Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: BST62 Features and benefits Integrated diode and resistor AEC-Q101 qualified Applications Industrial switching applications...
NPN Darlington transistor in an SOT223 Surface-Mounted Device (SMD) plastic package. PNP complement: BSP61 Features and benefits High current of 1 A Low voltage of 60 V Integrated diode and...
NPN Darlington transistor in an SOT223 Surface-Mounted Device (SMD) plastic package. PNP complement: BSP62 Features and benefits High current of 1 A Low voltage of 80 V Integrated diode and...
NPN general-purpose transistor in a medium power SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: BSR31-Q. Features and benefits High current (max. 1 A) Low voltage (max. 80 V)...
NPN general-purpose transistor in a medium power SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: BSR31. Features and benefits High current (max. 1 A) Low voltage (max. 80 V)...
NPN general-purpose transistor in a medium power SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: BSR33. Features and benefits High current (max. 1 A) Low voltage (max. 80 V)...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications General purpose...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Qualified according to AEC-Q101 and...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BCX71H-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Qualified according...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BCX71H Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BCX71J Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BCX71K-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Qualified according...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BCX71K Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified...
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Small SMD plastic package Two different current gain selections AEC-Q101 qualified Applications...
NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. Features and benefits High thermal power dissipation capability High energy efficiency due to less...
NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD32C Features and benefits High thermal power dissipation capability High energy efficiency...
NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD32CA Features and benefits High thermal power dissipation capability High energy efficiency...
NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD42C-Q Features and benefits High thermal power dissipation capability High energy efficiency...
NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD42C Features and benefits High thermal power dissipation capability High energy efficiency...
NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD45H11 Features and benefits High thermal power dissipation capability High energy efficiency...
NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD45H11A Features and benefits High thermal power dissipation capability High energy efficiency...
NPN high-voltage low VCEsat Breakthrough In Small Signal (BISS) transistor in a medium power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High voltage Low...
NPN high-voltage low VCEsat in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9115Z Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
NPN high-voltage low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High voltage Low...
NPN high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9215Z Features and benefits High voltage Low collector-emitter saturation voltage V...
NPN high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9540Z Features and benefits High voltage Low collector-emitter saturation voltage V...
NPN high-voltage low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High collector current...
NPN high-voltage low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9115T Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
NPN high-voltage low VCEsat transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9115TLH Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High...
NPN high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV3160Z Features and benefits Low collector-emitter saturation voltage VCEsat High...
NPN high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9040Z Features and benefits High voltage Low collector-emitter saturation voltage V...
NPN high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9560Z Features and benefits Low collector-emitter saturation voltage VCEsat High...
NPN high-voltage low VCEsat transistor in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9040T-Q Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
NPN high-voltage low VCEsat transistor in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9040T Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
NPN high-voltage low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9040X Features and benefits High voltage Low collector-emitter...
NPN high-voltage low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9115X Features and benefits High voltage Low collector-emitter...
NPN high-voltage transistor in a small SOT23 plastic package. PNP complements: BF823. Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony and professional communication...
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BF821 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony...
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BSR20A Features and benefits Low current (max. 300 mA) High voltage (max. 160 V) Applications General...
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: MMBTA92 Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) Applications Telephony...
NPN high-voltage transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) High voltage (max. 350 V) Applications Switching and amplification Especially used...
NPN high-voltage transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. PNP complement: BF723 Features and benefits Low feedback capacitance Applications General purpose high voltage circuits
NPN high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) High voltage (max. 350 V) Applications General purpose...
NPN high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: BF621 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V)...
NPN high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: BF623 Features and benefits Low current (max. 50 mA) High voltage (max. 250 V)...
NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony and...
NPN low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBRP113ET Features and benefits 600 mA output current capability...
NPN low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBRP113ZT Features and benefits 600 mA output current capability...
NPN low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBRP123ET Features and benefits 600 mA output current capability...
NPN low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBRP123YT-Q Features and benefits 600 mA output current capability...
NPN low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBRP123YT Features and benefits 600 mA output current capability...
NPN low VCEsat transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4021PX Features and benefits Very low collector-emitter saturation voltage...
NPN low VCEsat transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4032PX Features and benefits Very low collector-emitter saturation voltage...
NPN low VCEsat transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4041PX Features and benefits Very low collector-emitter saturation voltage...
NPN low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4021PZ Features and benefits Very low collector-emitter saturation voltage VCEsat High...
NPN low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4041PZ Features and benefits Very low collector-emitter saturation voltage VCEsat High...
NPN low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS302PZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability...
NPN low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS303PZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current...
NPN low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS304PZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current...
NPN low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS305PZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current...
NPN low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS306PZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current...
NPN low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4021PT Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current...
NPN low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4032PT Features and benefits Low collector-emitter saturation voltage VCEsat Optimized switching time High...
NPN low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4041PT Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current...
NPN low VCEsat transistor in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS302PD Features and benefits Ultra low collector-emitter saturation voltage VCEsat 4 A...
NPN low VCEsat transistor in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS303PD Features and benefits Low collector-emitter saturation voltage VCEsat High collector current...
NPN low VCEsat transistor in a SOT883 small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS3540M Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability...
NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS302PX Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS303PX. Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS304PX Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS305PX Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS306PX Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsattransistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS3540MB. Features and benefits Low collector-emitter saturation voltage VCEsat High...
NPN low VCEsattransistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4032PZ Features and benefits Low collector-emitter saturation voltage VCEsat Optimized switching...
NPN medium frequency transistor in a SOT23 plastic package. Features and benefits IC(max) =25 mA VCEO(max) =20 V. AEC-Q101 qualified Applications Medium frequency applications in thick and thin-film...
NPN medium frequency transistor in a SOT23 plastic package. Features and benefits IC(max) =25 mA VCEO(max) =20 V Very low feedback capacitance (typ. 350 fF). AEC-Q101 qualified Applications...
NPN medium frequency transistor in a SOT23 plastic package. Features and benefits Low current (max. 25 mA) Low voltage (max. 40 V). AEC-Q101 qualified Applications AM mixers IF amplifiers in...
NPN medium frequency transistor in a SOT323 (SC-70) plastic package. Features and benefits Low current (max. 25 mA) Low voltage (max. 20 V). Very low feedback capacitance (typ. 350 fF).
NPN medium power transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. PNP complements: BSP31; BSP32 and BSP33. Features and benefits High current High power dissipation capability AEC-Q101 qualified Applications...
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain...
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA BCX55 SOT89...
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package Features and benefits High collector current capability IC and ICM Three current gain...
NPN power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC...
NPN Resistor-Equipped Transistor (RET) family in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - PNP complement: kΩ
NPN Resistor-Equipped Transistor (RET) family in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package - PNP complement: kΩ
NPN Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package - PNP...
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: MMBT3906 Features and benefits Collector current capability IC = 200 mA Collector-emitter voltage VCEO...
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT2907A Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) AEC-Q101 qualified...
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complements: BSR16 Features and benefits High current (max. 800 mA) Low voltage (max. 40 V) AEC-Q101 qualified...
NPN switching transistor in a SOT23 plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 12 V). AEC-Q101 qualified Applications High speed saturated switching applications, especially...
NPN transistor in a SOT23 plastic package providing ultra low VCEsat and RCEsat parameters. PNP complement: PBSS5120T Features and benefits Low collector-emitter saturation voltage VCEsat High collector...
NPN transistor in a SOT23 plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 15 V) Low feedback capacitance (max. 2.2 pF). AEC-Q101 qualified Applications Monitors...
NPN transistor in a SOT23 plastic package. PNP complement: BCX17. Features and benefits High current (500 mA) Low voltage (45 V). AEC-Q101 qualified Applications General purpose amplification Saturated switching and...
NPN transistor in a SOT23 plastic package. PNP complements: BCW69 and BCW70. Features and benefits Low current (100 mA) Low voltage (45 V) Low noise. AEC-Q101 qualified Applications General purpose...
NPN/NPN low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4112PANP. PNP/PNP complement: PBSS5112PAP. Features and...
NPN/NPN low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4130PANP PNP/PNP complement: PBSS5130PAP Features and benefits Very low collector-emitter saturation...
NPN/NPN Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - PNP/PNP...
NPN/NPN Resistor-Equipped double Transistors (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package -...
NPN/PNP general-purpose transistors in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor High current Reduces component count on Printed-Circuit Board (PCB) Reduces pick and...
NPN/PNP low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PBSS4112PAN-Q Features and benefits Very low collector-emitter saturation voltage VCEsat...
NPN/PNP low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PBSS4112PAN PNP/PNP complement: PBSS5112PAP Features and benefits Very low collector-emitter saturation...
NPN/PNP low VCEsat transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage High current capability Replaces two SC-70...
NPN/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN...
NPN/PNP Resistor-Equipped double Transistors (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package -...
PNP Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BST50 Features and benefits Integrated diode and resistor Applications Industrial switching applications such as:...
PNP Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BST51 Features and benefits Integrated diode and resistor AEC-Q101 qualified Applications Industrial switching applications...
PNP Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BST52 Features and benefits Integrated diode and resistor AEC-Q101 qualified Applications Industrial switching applications...
PNP Darlington transistor in an SOT223 Surface-Mounted Device (SMD) plastic package. NPN complement: BSP52 Features and benefits High current of -1 A Low voltage of -80 V Integrated diode and...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications General purpose...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX19-Q Features and benefits High current (max. 500 mA) Low voltage (max. 25 V) Qualified according...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX19-Q Features and benefits High current (max. 500 mA) Low voltage (max. 45 V) Qualified according...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX19 Features and benefits High current (max. 500 mA) Low voltage (max. 25 V) AEC-Q101 qualified...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX19 Features and benefits High current (max. 500 mA) Low voltage (max. 45 V) AEC-Q101 qualified...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70H-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70H Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70J Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70K-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70K Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise...
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complements: BCW66F/G/H. Features and benefits High current AEC-Q101 qualified Applications General-purpose switching and amplification
PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD31C Features and benefits High thermal power dissipation capability High energy efficiency...
PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD31CA Features and benefits High thermal power dissipation capability High energy efficiency...
PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD41C-Q Features and benefits High thermal power dissipation capability High energy efficiency...
PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD41C Features and benefits High thermal power dissipation capability High energy efficiency...
PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD44H11 Features and benefits High thermal power dissipation capability High energy efficiency...
PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD44H11A Features and benefits High thermal power dissipation capability High energy efficiency...
PNP high-voltage low VCEsat Breakthrough In Small Signal (BISS) transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High voltage Low collector-emitter saturation...
PNP high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High collector...
PNP high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8140Z Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
PNP high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8215Z Features and benefits High voltage Low collector-emitter saturation voltage V...
PNP high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8560Z Features and benefits High voltage Low collector-emitter saturation voltage V...
PNP high-voltage low VCEsat transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8115TLH Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High...
PNP high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8115Z Features and benefits High voltage Low collector-emitter saturation voltage V...
PNP high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8540Z Features and benefits High voltage Low collector-emitter saturation voltage V...
PNP high-voltage low VCEsat transistor in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8540T Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
PNP high-voltage low VCEsat transistor in a SOT23 (TO-263AB) small Surface-Mounted Device (SMD) plastic package. NPN complement PBHV8115T-Q. Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
PNP high-voltage low VCEsat transistor in a SOT23 (TO-263AB) small Surface-Mounted Device (SMD) plastic package. NPN complement PBHV8115T Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
PNP high-voltage low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: PMBTA45 Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High...
PNP high-voltage low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8540X Features and benefits High voltage Low collector-emitter...
PNP high-voltage low VCEsat transistor in a SOT89 (SC-62) small and flat Surface-Mounted Device (SMD) plastic package. Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High...
PNP high-voltage transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. NPN complement: BF722 Features and benefits Low feedback capacitance Applications General purpose high voltage circuits
PNP high-voltage transistor in a SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) High voltage (max. 100 V) Applications High-voltage general purpose Switching...
PNP high-voltage transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: MMBTA42 Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) AEC-Q101 qualified...
PNP high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BF620 Features and benefits Low current (max. -50 mA) High voltage (max. -300 V)...
PNP high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BF622 Features and benefits Low current (max. -50 mA) High voltage (max. -250 V)...
PNP low VCEsat Breakthrough in Small Signal (BISS) transistor and NPN Resistor- Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits...
PNP low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless ultra small SOT883B Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS2540MB. Features and benefits Leadless ultra small...
PNP low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBRN113ET Features and benefits 600 mA output current capability...
PNP low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBRN113ZT Features and benefits 600 mA output current capability...
PNP low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBRN123ET Features and benefits 600 mA output current capability...
PNP low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBRN123YT Features and benefits 600 mA output current capability...
PNP low VCEsat transistor and NPN Resistor- Equipped Transistor (RET) in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat and resistor-equipped transistor...
PNP low VCEsat transistor and NPN Resistor- Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat and resistor-equipped...
PNP low VCEsat transistor and NPN Resistor- Equipped Transistor (RET) in an ultra small and flat lead SOT363-3 Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat...
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat transistor and resistor-equipped...
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat (BISS) transistor and...
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat transistor and resistor-equipped...
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat and resistor-equipped transistor in...
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat transistor and resistor-equipped...
PNP low VCEsat transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4021NX Features and benefits Very low collector-emitter saturation voltage...
PNP low VCEsat transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4032NX Features and benefits Very low collector-emitter saturation voltage...
PNP low VCEsat transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4041NX Features and benefits Very low collector-emitter saturation voltage...
PNP low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4032NZ Features and benefits Low collector-emitter saturation voltage VCEsat Optimized switching...
PNP low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4021NZ Features and benefits Very low collector-emitter saturation voltage VCEsat High...
PNP low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4041NZ Features and benefits Very low collector-emitter saturation voltage VCEsat High...
PNP low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS302NZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current...
PNP low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS303NZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current...
PNP low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS304NZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current...
PNP low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS305NZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current...
PNP low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS306NZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current...
PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4021NT Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current...
PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4032NT Features and benefits Low collector-emitter saturation voltage VCEsat Optimized switching time High...
PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4041NT Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current...
PNP low VCEsat transistor in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS302ND Features and benefits Ultra low collector-emitter saturation voltage VCEsat 4 A...
PNP low VCEsat transistor in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS303ND Features and benefits Low collector-emitter saturation voltage VCEsat High collector current...
PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS302NX Features and benefits Low collector-emitter saturation voltage VCEsat High...
PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS303NX Features and benefits Low collector-emitter saturation voltage VCEsat High...
PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS304NX Features and benefits Low collector-emitter saturation voltage VCEsat...
PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS306NX Features and benefits Low collector-emitter saturation voltage VCEsat...
PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS305NX Features and benefits Low collector-emitter saturation voltage VCEsat High collector...
PNP medium frequency transistor in a SOT23 plastic package. Features and benefits Low current (max. 25 mA) Low voltage (max. 30 V). AEC-Q101 qualified Applications RF stages in FM front-ends...
PNP medium frequency transistor in a SOT23 plastic package. Features and benefits Low current (max. 25 mA) Low voltage (max. 40 V). AEC-Q101 qualified Applications Medium frequency applications in thick...
PNP medium frequency transistor in a SOT323 plastic package. Features and benefits Low current (max. 25 mA) Low voltage (max. 30 V). AEC-Q101 qualified Applications RF stages in FM front-ends...
PNP medium power transistor in a SOT89 Surface-Mounted Device (SMD) plastic package. NPN complement: BSR41 Features and benefits High current High power dissipation capability Exposed heatsink for excellent thermal and...
PNP medium power transistor in a SOT89 Surface-Mounted Device (SMD) plastic package. NPN complement: BSR43 Features and benefits High current High power dissipation capability Exposed heatsink for excellent thermal and...
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink...
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink...
PNP power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC...
PNP Resistor-Equipped Transistor (RET) family in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN complement: kΩ
PNP Resistor-Equipped Transistor (RET) family in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package - NPN complement: kΩ
PNP Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package - NPN...
PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 60 V) Qualified according to AEC-Q101 and...
PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BSR14 Features and benefits Single general-purpose switching transistor Applications Switching and linear amplification
PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: MMBT3904 Features and benefits Collector current capability IC = -200 mA Collector-emitter voltage VCEO...
PNP transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 60 V) Applications General purpose switching and amplification...
PNP transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complements: BF820 and BF822 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications...
PNP transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complements: BF820 and BF822 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) AEC-Q101...
PNP/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN...
PNP/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN...

<< Prev Next >>