NPN high-voltage transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a pin pitch of 1.9 mm. Maximum collector-emitter voltage is 300 V and maximum collector current is 100 mA. Peak collector current is 200 mA. Total power dissipation is 250 mW at 25 °C ambient temperature. Junction temperature range is -65 °C to 150 °C. Thermal resistance from junction to ambient is 500 K/W. DC current gain ranges from 25 to 40 at collector currents of 1 mA to 10 mA. PNP complement is MMBTA92.
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: MMBTA92
Features and benefits
Applications
MMBTA42 - NPN high-voltage transistor TO-236 3-Pin Product overview: MMBTA42,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA42,215 can be used for catalog matching and distributor lookup.
Transistor NPN 0.1A 300V SOT23
Trans GP BJT NPN 300V 0.2A 3Pin TO236AB
Transistor NPN 0.1A 300V SOT23
Bipolar (BJT) Transistor NPN 300V 100mA 50MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 300V 100mA 50MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 300V 100mA 50MHz 250mW Surface Mount TO-236AB
TRANS NPN 300V 0.1A TO236AB
Bipolar (BJT) Single Transistor, NPN, 300 V, 50 MHz, 250 mW, 100 mA, 25 RoHS Compliant: Yes
TRANS NPN 300V 0.1A SOT23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:300V; Transition Frequency ft:50MHz; Power Dissipation Pd:250mW; DC Collector Current:100mA; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | MMBTA42,215 | 276-MMBTA42,215 | 7258613 | 7258613P | 1727-5049-6-ND | MMBTA42,215 | 88W0204 | 34R4173 |
| Product Name | NPN high-voltage transistor | Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, Npn, 300 V, 50 Mhz, 250 Mw, 100 Ma, 25 Rohs Compliant Nexperia | Trans Npn 300V 0.1A Sot23; Transistor Polarity Nexperia |
| Package Type | SOT23; SOT23 SOT23 | SOT23; Sot-23 (to-236ab) | SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB | TO-3 | TO-3 | |
| Polarity | NPN | NPN | NPN | NPN | NPN | |||
| Number of units in IC | 1 | |||||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |