PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
NPN complement: BCX70H
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCX71H/AT,235 |
| Product Name | 45 V, 100 mA PNP general purpose transistor |
| Polarity | PNP |
| Package Type | SOT23; SOT23 |
| IC(max) | -100 milliamps |
| VCEO | -45 volts |