NPN Darlington transistor in a SOT89 surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, with integrated diode and resistor. It has a collector-emitter voltage rating of 80 V, a collector current of 1 A, and a peak collector current of 2 A. The device is AEC-Q101 qualified and suitable for industrial switching applications such as solenoid, relay, and lamp driving.
NPN Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
PNP complement: BST62
Features and benefits
Applications
BST50; BST51; BST52 - NPN Darlington transistors SOT-89 3-Pin Product overview: BST52,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BST52,135 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 80V 1A 200MHz 1.3W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN - Darlington 80V 1A 200MHz 1.3W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN - Darlington 80V 1A 200MHz 1.3W Surface Mount SOT-89
TRANS NPN DARL 80V 1A SOT89
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BST52,135 | 276-BST52,135 | 1727-BST52,135DKR-ND | BST52,135 | 28AK6543 |
| Product Name | NPN Darlington transistor | SOT-89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia |
| VCEO | 80 volts | 80 volts | |||
| IC(max) | 1 milliamps | 1000 milliamps | |||
| PD | 1.3 milliwatts | ||||
| TJ | 150 C (302 F) |