NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of 50 V and a collector current of 150 mA, with a DC current gain range of 120 to 240 for the NXP3875Y variant. The device is AEC-Q101 qualified and supports general-purpose switching and amplification applications.
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS NPN 50V 0.15A TO-236AB
Bipolar (BJT) Transistor NPN 50V 150mA 80MHz Surface Mount TO-236AB
TRANS NPN 50V 0.15A TO-236AB
NXP3875Y/SOT23/TO-23
Bipolar Transistors - BJT NXP3875Y/TO-236AB/RE
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NXP3875YVL | 1727-NXP3875YVLDKR-ND | NXP3875YVL | NXP3875YVL | 29AK2773 |
| Product Name | 50 V, 150 mA NPN general-purpose transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor, Bipolar Rohs Compliant Nexperia |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 | TO-3 | |
| Polarity | NPN | ||||
| Transistor Grade / Operating Range | Automotive |