Nexperia B.V. 40 V, 200 mA NPN switching transistor MMBT3904VL

Description
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: MMBT3906 Features and benefits Collector current capability IC = 200 mA Collector-emitter voltage VCEO = 40 V AEC-Q101 qualified Applications General switching and amplification
Request a Quote
Description
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: MMBT3906 Features and benefits Collector current capability IC = 200 mA Collector-emitter voltage VCEO = 40 V AEC-Q101 qualified Applications General switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN switching transistor in a small SOT23 surface-mounted plastic package, with a collector current capability of 200 mA and a collector-emitter voltage rating of 40 V. AEC-Q101 qualified. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB. The PNP complement is MMBT3906.

Datasheet Summary
Powered by GS/AI

NPN switching transistor in a small SOT23 surface-mounted plastic package, with a collector current capability of 200 mA and a collector-emitter voltage rating of 40 V. AEC-Q101 qualified. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB. The PNP complement is MMBT3906.

Suppliers

Company
Product
Description
Supplier Links
40 V, 200 mA NPN switching transistor - MMBT3904VL - Nexperia B.V.
Nijmegen, Netherlands
40 V, 200 mA NPN switching transistor
MMBT3904VL
40 V, 200 mA NPN switching transistor MMBT3904VL
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: MMBT3906 Features and benefits Collector current capability IC = 200 mA Collector-emitter voltage VCEO = 40 V AEC-Q101 qualified Applications General switching and amplification

NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: MMBT3906

Features and benefits

  • Collector current capability IC = 200 mA
  • Collector-emitter voltage VCEO = 40 V
  • AEC-Q101 qualified

Applications

  • General switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-MMBT3904VLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-MMBT3904VLCT-ND
Single Bipolar Transistors 1727-MMBT3904VLCT-ND
TRANS NPN 40V 0.2A TO-236AB

TRANS NPN 40V 0.2A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-MMBT3904VLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-MMBT3904VLDKR-ND
Single Bipolar Transistors 1727-MMBT3904VLDKR-ND
TRANS NPN 40V 0.2A TO-236AB

TRANS NPN 40V 0.2A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-MMBT3904VLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-MMBT3904VLTR-ND
Single Bipolar Transistors 1727-MMBT3904VLTR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3904VL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3904VL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3904VL
TRANS NPN 40V 0.2A TO236AB

TRANS NPN 40V 0.2A TO236AB

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT3904VL
Bipolar Transistors - BJT MMBT3904VL
Bipolar Transistors - BJT MMBT3904/TO-236AB/RE EL 11" Q3/

Bipolar Transistors - BJT MMBT3904/TO-236AB/REEL 11" Q3/

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBT3904VL 1727-MMBT3904VLCT-ND MMBT3904VL MMBT3904VL
Product Name 40 V, 200 mA NPN switching transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data