PNP Darlington transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, with integrated diode and resistor. Rated for a collector-emitter voltage of -60 V and a continuous collector current of -1 A, with a peak collector current of -2 A. AEC-Q101 qualified for automotive applications. Total power dissipation is 1.3 W at 25 °C ambient. Junction temperature range is -65 °C to 150 °C. NPN complement is BST51.
PNP Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
NPN complement: BST51
Features and benefits
Applications
TRANS PNP DARL 60V 1A SOT89 Product overview: BST61,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BST61,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1024548-BST61,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.3V @ 500μA, 500mA
Collector Cut-off Current(Max): 50nA
Typical Gain (hFE) (Min): 2000 @ 500mA, 10V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP - Darlington 60V 1A 200MHz 1.3W Surface Mount SOT-89
TRANS PNP DARL 60V 1A SOT89
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BST61,115 | 276-BST61,115 | 1024548-BST61,115 | 1727-BST61,115TR-ND | BST61,115 | 28AK6544 |
| Product Name | PNP Darlington transistor | 60V 1A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BST61,115 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia |
| VCEO | -60 volts | 60 volts | 60 volts | |||
| IC(max) | -1 milliamps | 1000 milliamps | 1000 milliamps | |||
| PD | 1.3 milliwatts | 1300 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | SOT89; SOT89 SOT89 | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | SOT89; SOT-89 | TO-3 |